The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cULus
10A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse Subminiature Slow Blow Acting 10A 250V Radial 8.5 X 8mm Thermoplastic Bulk UL Product overview: 37421000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37421000430 can be used for catalog matching and distributor lookup.
FUSE, PCB, 10A, 250V, TIME DELAY; Fuse Current:10A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 10A 250VAC RADIAL
Fuses with Leads (Through Hole) 250V UL TL SL 10A TR5
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37421000430 | F4522-ND | 139-37421000430 | 67K2083 | 37421000430 | 461-37421000430 | |
| Product Name | TR5® Subminiature Fuses | Circuit Protection Fuses | Fuses | 10A 250V Circuit Protection Fuse | Fuse, Pcb, 10A, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuses with Leads (Through Hole) 250V UL TL SL 10A TR5 |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | RoHS; UL | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Through Hole |