Littelfuse, Inc. TR5® Subminiature Fuses 37421000410

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37421000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37421000410
TR5® Subminiature Fuses 37421000410
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Fuses - WK4071BK-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

10A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10A Circuit Protection Fuse
139-37421000410
Through-Hole 10A Circuit Protection Fuse 139-37421000410
10A 250VAC Time Delay Fuse, Radial, Through Hole, UL94 V-0 Product overview: 37421000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37421000410 can be used for catalog matching and distributor lookup.

10A 250VAC Time Delay Fuse, Radial, Through Hole, UL94 V-0 Product overview: 37421000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37421000410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 37421000410
FUSE BOARD MNT 10A 250VAC RADIAL

FUSE BOARD MNT 10A 250VAC RADIAL

Supplier's Site
Fuse - 21594582 - Radwell International
Willingboro, NJ, United States
FUSE, 10A, 250V, TIME DELAY; FUSE CURRENT:10A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:TR5 SERIES; VOLTAGE RATING VDC:-; BLOW CHARACTERISTIC:TIME DELAY; FUSE CASE STYLE:RADIAL LEADED; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, 10A, 250V, TIME DELAY; FUSE CURRENT:10A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:TR5 SERIES; VOLTAGE RATING VDC:-; BLOW CHARACTERISTIC:TIME DELAY; FUSE CASE STYLE:RADIAL LEADED; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Pcb, 10A, 250V, Time Delay; Fuse Current Littelfuse - 67K2082 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 10A, 250V, Time Delay; Fuse Current Littelfuse
67K2082
Fuse, Pcb, 10A, 250V, Time Delay; Fuse Current Littelfuse 67K2082
FUSE, PCB, 10A, 250V, TIME DELAY; Fuse Current:10A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 10A, 250V, TIME DELAY; Fuse Current:10A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Radial, Time Delay, 10A; Fuse Current Littelfuse - 38AC3117 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Time Delay, 10A; Fuse Current Littelfuse
38AC3117
Fuse, Radial, Time Delay, 10A; Fuse Current Littelfuse 38AC3117
FUSE, RADIAL, TIME DELAY, 10A; Fuse Current:10A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, RADIAL, TIME DELAY, 10A; Fuse Current:10A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37421000410 WK4071BK-ND 139-37421000410 37421000410 21594582 67K2082
Product Name TR5® Subminiature Fuses Fuses Through-Hole 10A Circuit Protection Fuse Circuit Protection - Fuses Fuse Fuse, Pcb, 10A, 250V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATU -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Specs
Mounting Panel Mount
View Details