Littelfuse, Inc. TR5® Subminiature Fuses 37418000810

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37418000810 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37418000810
TR5® Subminiature Fuses 37418000810
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 37418000810
Product Name TR5® Subminiature Fuses
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625121 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers