Littelfuse, Inc. TR5® Subminiature Fuses 37414000430

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37414000430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37414000430
TR5® Subminiature Fuses 37414000430
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Fuses - F4518-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse - 21594602 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, 4A, 250V, 17 MOHMS, TIME DELAY, 250VAC, 8.5X5MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, 4A, 250V, 17 MOHMS, TIME DELAY, 250VAC, 8.5X5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse - 67K2071 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse
67K2071
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse 67K2071
FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37414000430
FUSE BOARD MNT 4A 250VAC RADIAL

FUSE BOARD MNT 4A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37414000430 F4518-ND 21594602 67K2071 37414000430
Product Name TR5® Subminiature Fuses Fuses Fuse Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data