The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse Subminiature Slow Blow Acting 4A 250V Radial 8.5 X 8mm Thermoplastic Ammo CSA/UL Product overview: 37414000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37414000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 4A 250VAC RAD
FUSE BOARD MNT 4A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37414000000 | 18-37414000000TB-ND | 139-37414000000 | 461-37414000000 | 37414000000 |
| Product Name | TR5® Subminiature Fuses | Fuses | 4A 250V Circuit Protection Fuse | FUSE BOARD MOUNT 4A 250VAC RAD | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL; CSA | UL; CSA | RoHS | RoHS; UL; CSA | |
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Mounting | Through Hole | Through Hole |