The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855823-37413150000
Series: TR5® 374
Features: 3.15 A 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 19374-124-C1, WK4024TB, WK4024CT, -37413150000, 3741315000
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Time Delay Fuse 3.15A 250V Radial 8.5x8mm UL94 V-0 Product overview: 37413150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37413150000 can be used for catalog matching and distributor lookup.
ELECTRIC FUSE, TIME LAG BLOW, 3.15A, 250VAC, THROUGH HOLE, TR5, DIAMETER 8.5 MM. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 3.15A 250VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37413150000 | 855823-37413150000 | WK4024CT-ND | 139-37413150000 | 21594618 | 37413150000 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37413150000 | Fuses | 3.15A 250V Circuit Protection Fuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; UL; CSA | UL; CSA | RoHS | |||
| Features | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts |