The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 2.5A, 250V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, PCB, 2.5A, 250V, TIME DELAY; VOLTAGE RATING VAC:250V; FUSE CURRENT:2.5A; BREAKING CAPACITY:50A @ 250VAC; BLOW CHARACTERISTIC:TIME DELAY; FUSE SI. FREE 2 YEAR RADWELL WARRANTY
FUSE BOARD MNT 2.5A 250VAC RAD
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37412500410 | WK4058BK-ND | 67K2064 | 21594638 | 37412500410 |
| Product Name | TR5® Subminiature Fuses | Fuses | Fuse, Pcb, 2.5A, 250V, Time Delay; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL; CSA | UL; CSA | RoHS | ||
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts |