The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Fuse Subminiature Slow Blow Acting 1A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37411000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37411000430 can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 1A 250VAC RADIAL
FUSE, PCB, 1A, 250V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37411000430 | 139-37411000430 | F4513-ND | 37411000430 | 67K2053 |
| Product Name | TR5® Subminiature Fuses | 1A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 1A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL; CSA | RoHS | UL; CSA | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |