The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Series: TR5® 374
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1 A
Product Status: Active
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Electric Fuse, Time Lag Blow, 1A, 250VAC, 50A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37411000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37411000410 can be used for catalog matching and distributor lookup.
FUSE, PCB, 1A, 250V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, RADIAL, TIME DELAY, 1A; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE, PCB, 1A, 250 VDC, TIME DELAY, TR5, RADIAL. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Panel Accessories 37411000410
FUSE BOARD MNT 1A 250VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37411000410 | 1740892 | 1740493 | WK4048BK-ND | 139-37411000410 | 67K2052 | 21594658 | 37411000410 | ||
| Product Name | TR5® Subminiature Fuses | Circuit Protection Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuses | Through-Hole 1A 50A Circuit Protection Fuse | Fuse, Pcb, 1A, 250V, Time Delay; Fuse Current Littelfuse | Fuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||||||
| Approvals / Standards | RoHS; UL; CSA | RoHS | RoHS | UL; CSA | RoHS | RoHS | ||||
| Features | Time Lag | Resettable | Resettable | Time Lag | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |