Littelfuse, Inc. TR5® Subminiature Fuses 37406300000

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37406300000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37406300000
TR5® Subminiature Fuses 37406300000
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Fuses - 18-37406300000TB-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 18-37406300000CT-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.63A 250V Circuit Protection Fuse
139-37406300000
0.63A 250V Circuit Protection Fuse 139-37406300000
Fuse Subminiature Slow Blow Acting 0.63A 250V Radial 8.5 X 8mm Thermoplastic Ammo CSA/UL Product overview: 37406300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37406300000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.63A 250V Radial 8.5 X 8mm Thermoplastic Ammo CSA/UL Product overview: 37406300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37406300000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 37406300000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37406300000
Circuit Protection - Fuses 37406300000
FUSE BRD MNT 630MA 250VAC RADIAL

FUSE BRD MNT 630MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 37406300000 18-37406300000TB-ND 139-37406300000 37406300000
Product Name TR5® Subminiature Fuses Fuses 0.63A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - 486-2517-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers