Littelfuse, Inc. TR5® Subminiature Fuses 37405000000

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37405000000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37405000000
TR5® Subminiature Fuses 37405000000
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Singapore, Singapore
0.5A 250V Circuit Protection Fuse
139-37405000000
0.5A 250V Circuit Protection Fuse 139-37405000000
Subminiature Slow Blow Fuse 0.5A 250V Radial Thermoplastic Product overview: 37405000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37405000000 can be used for catalog matching and distributor lookup.

Subminiature Slow Blow Fuse 0.5A 250V Radial Thermoplastic Product overview: 37405000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37405000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK4041CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - WK4041TB-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37405000000
FUSE BRD MNT 500MA 250VAC RADIAL

FUSE BRD MNT 500MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 37405000000 139-37405000000 WK4041CT-ND 37405000000
Product Name TR5® Subminiature Fuses 0.5A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA RoHS UL; CSA
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data