Littelfuse, Inc. TR5® Subminiature Fuses 37402500410

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37402500410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37402500410
TR5® Subminiature Fuses 37402500410
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Fuses - WK4035BK-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 250Ma, 250V, Time Delay; Fuse Current Littelfuse - 67K2034 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 250Ma, 250V, Time Delay; Fuse Current Littelfuse
67K2034
Fuse, Pcb, 250Ma, 250V, Time Delay; Fuse Current Littelfuse 67K2034
FUSE, PCB, 250mA, 250V, TIME DELAY; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 250mA, 250V, TIME DELAY; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37402500410
FUSE BRD MNT 250MA 250VAC RADIAL

FUSE BRD MNT 250MA 250VAC RADIAL

Supplier's Site
Fuse - 21594690 - Radwell International
Willingboro, NJ, United States
FUSE, SLO BLO, 250MA, .250A , 250V, TR5, RADIAL. FREE 2 YEAR RADWELL WARRANTY

FUSE, SLO BLO, 250MA, .250A , 250V, TR5, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37402500410 WK4035BK-ND 67K2034 37402500410 21594690
Product Name TR5® Subminiature Fuses Fuses Fuse, Pcb, 250Ma, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses Fuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Fuses -  - VICFUSE
Specs
Fuse Type Miniature
View Details
Fuses - 002610008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers