Littelfuse, Inc. TR5® Subminiature Fuses 37402000410

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37402000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37402000410
TR5® Subminiature Fuses 37402000410
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Singapore, Singapore
Through-Hole 200mA Circuit Protection Fuse
139-37402000410
Through-Hole 200mA Circuit Protection Fuse 139-37402000410
Time Delay Fuse, 200mA, 250VAC, Radial, Through Hole Product overview: 37402000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 200mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37402000410 can be used for catalog matching and distributor lookup.

Time Delay Fuse, 200mA, 250VAC, Radial, Through Hole Product overview: 37402000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 200mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37402000410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK4034BK-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

200mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Littelfuse - 67K2031 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Littelfuse
67K2031
Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Littelfuse 67K2031
FUSE, PCB, 200mA, 250V, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 200mA, 250V, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37402000410
FUSE BRD MNT 200MA 250VAC RADIAL

FUSE BRD MNT 200MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37402000410 139-37402000410 WK4034BK-ND 67K2031 37402000410
Product Name TR5® Subminiature Fuses Through-Hole 200mA Circuit Protection Fuse Fuses Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA RoHS UL; CSA RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data