Littelfuse, Inc. TR5® Subminiature Fuses 37321000410

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37321000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37321000410
TR5® Subminiature Fuses 37321000410
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Singapore, Singapore
Through-Hole 10A Circuit Protection Fuse
139-37321000410
Through-Hole 10A Circuit Protection Fuse 139-37321000410
10A 250VAC Fast Blow Fuse, Radial, Through Hole Product overview: 37321000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37321000410 can be used for catalog matching and distributor lookup.

10A 250VAC Fast Blow Fuse, Radial, Through Hole Product overview: 37321000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37321000410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK3071BK-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

10A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 10 A Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 10 A
Product Status: Active

Buy Now Datasheet
Circuit Protection - Fuses 37321000410
FUSE BOARD MNT 10A 250VAC RADIAL

FUSE BOARD MNT 10A 250VAC RADIAL

Supplier's Site
Fuse - 21594726 - Radwell International
Willingboro, NJ, United States
FUSE, TR5 373 SERIES, 250 VAC, 10 A, 50 A BREAKING CAPACITY, FAST BLOW, RADIAL PACKAGE, PCB MOUNT, THROUGH HOLE MOUNTING, 0.335" DIA X 0.315" H (8.50MM X 8.00MM). FREE 2 YEAR RADWELL WARRANTY

FUSE, TR5 373 SERIES, 250 VAC, 10 A, 50 A BREAKING CAPACITY, FAST BLOW, RADIAL PACKAGE, PCB MOUNT, THROUGH HOLE MOUNTING, 0.335" DIA X 0.315" H (8.50MM X 8.00MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Pcb, 10A, 250V, Fast Acting; Fuse Current Littelfuse - 67K2010 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 10A, 250V, Fast Acting; Fuse Current Littelfuse
67K2010
Fuse, Pcb, 10A, 250V, Fast Acting; Fuse Current Littelfuse 67K2010
FUSE, PCB, 10A, 250V, FAST ACTING; Fuse Current:10A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 10A, 250V, FAST ACTING; Fuse Current:10A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37321000410 139-37321000410 WK3071BK-ND 37321000410 21594726 67K2010
Product Name TR5® Subminiature Fuses Through-Hole 10A Circuit Protection Fuse Fuses Circuit Protection Fuses Circuit Protection - Fuses Fuse Fuse, Pcb, 10A, 250V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL RoHS UL RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Fuse Material Polyamide, Thermoplastic
Unlock Full Specs
to access all available technical data