The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
8A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 8A, 250V, FAST ACTING; Fuse Current:8A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 8A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37318000430 | F4499-ND | 67K2008 | 37318000430 |
| Product Name | TR5® Subminiature Fuses | Fuses | Fuse, Pcb, 8A, 250V, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | RoHS; UL | UL | RoHS | |
| Features | Fast Acting | Fast Acting | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |