Littelfuse, Inc. TR5® Subminiature Fuses 37318000410

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37318000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37318000410
TR5® Subminiature Fuses 37318000410
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Singapore, Singapore
8A 250V Circuit Protection Fuse
139-37318000410
8A 250V Circuit Protection Fuse 139-37318000410
Fuse Subminiature Fast Acting 8A 250V Radial 8.5 X 8mm Thermoplastic Bulk UL Product overview: 37318000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37318000410 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 8A 250V Radial 8.5 X 8mm Thermoplastic Bulk UL Product overview: 37318000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37318000410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK6240-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

8A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse - 21594734 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, 8A, 250V, FAST ACTING; FUSE CURRENT:8A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:TR5 SERIES; VOLTAGE RATING VDC:-; BLOW CHARACTERISTIC:FAST ACTING; FUSE CASE STYLE:RADIAL LEADED; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, 8A, 250V, FAST ACTING; FUSE CURRENT:8A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:TR5 SERIES; VOLTAGE RATING VDC:-; BLOW CHARACTERISTIC:FAST ACTING; FUSE CASE STYLE:RADIAL LEADED; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses - 37318000410 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37318000410
Circuit Protection - Fuses 37318000410
FUSE BOARD MNT 8A 250VAC RADIAL

FUSE BOARD MNT 8A 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 8A, 250V, Fast Acting; Fuse Current Littelfuse - 67K2007 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 8A, 250V, Fast Acting; Fuse Current Littelfuse
67K2007
Fuse, Pcb, 8A, 250V, Fast Acting; Fuse Current Littelfuse 67K2007
FUSE, PCB, 8A, 250V, FAST ACTING; Fuse Current:8A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 8A, 250V, FAST ACTING; Fuse Current:8A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37318000410 139-37318000410 WK6240-ND 21594734 37318000410 67K2007
Product Name TR5® Subminiature Fuses 8A 250V Circuit Protection Fuse Fuses Fuse Circuit Protection - Fuses Fuse, Pcb, 8A, 250V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF525/VF525-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuses - 004110305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers