Littelfuse, Inc. TR5® Subminiature Fuses 37312000410

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37312000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37312000410
TR5® Subminiature Fuses 37312000410
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - WK3057BK-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-37312000410
2A 250V Circuit Protection Fuse 139-37312000410
Fuse Subminiature Fast Acting 2A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37312000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37312000410 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 2A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37312000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37312000410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse - 21594772 - Radwell International
Willingboro, NJ, United States
FUSE, TR5 373 SERIES, 250 VAC, 2.00 AMP, 50 AMP BREAKING CAPACITY, 0.03857 OHM DC COLD RESISTANCE, FAST BLOW, RADIAL/CAN/VERTICAL CASE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE, TR5 373 SERIES, 250 VAC, 2.00 AMP, 50 AMP BREAKING CAPACITY, 0.03857 OHM DC COLD RESISTANCE, FAST BLOW, RADIAL/CAN/VERTICAL CASE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse - 67K1989 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse
67K1989
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse 67K1989
FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37312000410
FUSE BOARD MNT 2A 250VAC RADIAL

FUSE BOARD MNT 2A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37312000410 WK3057BK-ND 139-37312000410 21594772 67K1989 37312000410
Product Name TR5® Subminiature Fuses Fuses 2A 250V Circuit Protection Fuse Fuse Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data