Littelfuse, Inc. TR5® Subminiature Fuses 37311000430

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37311000430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37311000430
TR5® Subminiature Fuses 37311000430
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-37311000430
1A 250V Circuit Protection Fuse 139-37311000430
Fuse Subminiature Fast Acting 1A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37311000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37311000430 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 1A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37311000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37311000430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4490-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 37311000430 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37311000430
Circuit Protection - Fuses 37311000430
FUSE BOARD MNT 1A 250VAC RADIAL

FUSE BOARD MNT 1A 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Littelfuse - 67K1981 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Littelfuse
67K1981
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Littelfuse 67K1981
FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37311000430 139-37311000430 F4490-ND 37311000430 67K1981
Product Name TR5® Subminiature Fuses 1A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA RoHS UL; CSA RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data