The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
FUSE BRD MNT 800MA 250VAC RADIAL
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MNT 800MA 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 37308000000 | 18-37308000000CT-ND | 37308000000 |
| Product Name | TR5® Subminiature Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||
| Approvals / Standards | RoHS; UL; CSA | UL; CSA | |
| Features | Fast Acting | ||
| Rated Voltage | 250 volts | 250 volts |