Littelfuse, Inc. TR5® Subminiature Fuses 37304000430

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37304000430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37304000430
TR5® Subminiature Fuses 37304000430
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - 37304000430-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

400mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 37304000430 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37304000430
Circuit Protection - Fuses 37304000430
FUSE BRD MNT 400MA 250VAC RADIAL

FUSE BRD MNT 400MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 37304000430 37304000430-ND 37304000430
Product Name TR5® Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers