The Littelfuse TR5® 373 Series fuse, specifically the 100mA variant, is a fast-acting radial lead fuse rated for 250V. It is designed in accordance with UL 248-14 standards and features a breaking capacity of 50A at 250VAC. This fuse is suitable for applications such as battery chargers, consumer electronics, power supplies, and industrial controllers. It has a low internal resistance and is both lead-free and RoHS compliant. The operating temperature range is from -40°C to +85°C, and it is vibration resistant, making it suitable for various environmental conditions. The fuse is available in a tape and ammo pack with a quantity of 1,000 pieces.
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Fuse Subminiature Fast Acting 0.1A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37301000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37301000410 can be used for catalog matching and distributor lookup.
100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MNT 100MA 250VAC RADIAL
FUSE, PCB, 100mA, 250V, FAST ACTING; Fuse Current:100mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37301000410 | 139-37301000410 | WK3027BK-ND | 37301000410 | 67K1950 |
| Product Name | TR5® Subminiature Fuses | 0.1A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 100Ma, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL; CSA | RoHS | UL; CSA | RoHS | |
| Features | Fast Acting | Fast Acting | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |