Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 5A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/
Win Source Part Number: 1380786-37215000001
Category: Circuit Protection>Fuses
Series: TR5® 372
Package: Cut Tape (CT)Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 115
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance: 0.0094 Ohms
Standard Package: 1,000 pcs
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CCC, cURus, PSE, SEMKO, VDE
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 5A 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37215000001 | 139-37215000001 | 1380786-37215000001 | WK4263TB-ND | 37215000001 |
| Product Name | TR5® Subminiature Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | ||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |