Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Electric Fuse, Time Lag Blow, 4A, 250VAC, 40A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37214000431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 40A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37214000431 can be used for catalog matching and distributor lookup.
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, RADIAL LEADED, TR5, TIME DELAY, 250V, 4A. FREE 2 YEAR RADWELL WARRANTY
FUSE BOARD MNT 4A 250VAC RADIAL
FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37214000431 | 139-37214000431 | WK6322-ND | 21607136 | 37214000431 | 05M4525 |
| Product Name | TR5® Subminiature Fuses | Through-Hole 4A 40A Circuit Protection Fuse | Fuses | Fuse | Circuit Protection - Fuses | Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |