Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Time Delay Fuse, 4A, 250VAC, Radial, Through Hole Product overview: 37214000411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37214000411 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380785-37214000411
Category: Circuit Protection>Fuses
Series: TR5® 372
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 40A
Melting I2t: 126.4
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance: 0.0129 Ohms
Standard Package: 1,000 pcs
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current Rating (Amps): 4 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CCC, cURus, PSE, SEMKO, VDE
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
FUSE, RADIAL, 4A, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A; Breaking RoHS Compliant: Yes
FUSE, TIME DELAY, SIZE M, PCB, 4 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
FUSE BOARD MNT 4A 250VAC RADIAL
40A 4A Plugin Fuses ROHS
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37214000411 | WK4262BK-ND | 139-37214000411 | 1380785-37214000411 | 67K1932 | 21607132 | 37214000411 | 37214000411 |
| Product Name | TR5® Subminiature Fuses | Fuses | Through-Hole 4A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | RoHS | |||
| Features | Time Lag | Time Lag | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |