Littelfuse, Inc. TR5® Subminiature Fuses 37214000001

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37214000001 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37214000001
TR5® Subminiature Fuses 37214000001
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Non Resettable Fuses - 2260614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2260614
Non Resettable Fuses 2260614
Fuse PCB radial TR5 4A T

Fuse PCB radial TR5 4A T

Supplier's Site
Singapore, Singapore
4A 250V Circuit Protection Fuse
139-37214000001
4A 250V Circuit Protection Fuse 139-37214000001
Fuse Subminiature Slow Blow Acting 4A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/ VDE/cULus Product overview: 37214000001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37214000001 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 4A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/VDE/cULus Product overview: 37214000001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37214000001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334755-37214000001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334755-37214000001
Circuit Protection - Fuses 1334755-37214000001
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334755-37214000001 Category: Circuit Protection>Fuses Packaging: Cut Tape (CT),Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 40A Melting I2t: 126.4 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) DC Cold Resistance: 0.0129 Ohms Standard Package: 1,000 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can, Vertical ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Other Part Number: WK4262CT,WK4262TB,37 214000000,3721400000 ,3741400000,19372-06 2-C1 Approval Agency: CCC, cURus, PSE, SEMKO, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334755-37214000001
Category: Circuit Protection>Fuses
Packaging: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 40A
Melting I2t: 126.4
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance: 0.0129 Ohms
Standard Package: 1,000
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can, Vertical
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Other Part Number: WK4262CT,WK4262TB,37214000000,3721400000,3741400000,19372-062-C1
Approval Agency: CCC, cURus, PSE, SEMKO, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuses - WK4262TB-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - WK4262CT-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37214000001
FUSE BOARD MNT 4A 250VAC RADIAL

FUSE BOARD MNT 4A 250VAC RADIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 37214000001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
37214000001
TVS/Fuse/Board Level Protection >> Fuses 37214000001
40A 4A Plugin Fuses ROHS

40A 4A Plugin Fuses ROHS

Supplier's Site Datasheet
FUSE BOARD MOUNT 4A 250VAC RAD - 461-37214000001 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 4A 250VAC RAD
461-37214000001
FUSE BOARD MOUNT 4A 250VAC RAD 461-37214000001
FUSE BOARD MOUNT 4A 250VAC RAD

FUSE BOARD MOUNT 4A 250VAC RAD

Supplier's Site
Fuse, Radial, 4A, Time Delay; Fuse Current Littelfuse - 17AC5674 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, 4A, Time Delay; Fuse Current Littelfuse
17AC5674
Fuse, Radial, 4A, Time Delay; Fuse Current Littelfuse 17AC5674
FUSE, RADIAL, 4A, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A; Breaking RoHS Compliant: Yes

FUSE, RADIAL, 4A, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37214000001 2260614 139-37214000001 1334755-37214000001 WK4262TB-ND 37214000001 37214000001 461-37214000001 17AC5674
Product Name TR5® Subminiature Fuses Non Resettable Fuses 4A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses FUSE BOARD MOUNT 4A 250VAC RAD Fuse, Radial, 4A, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS VDE; SEMKO RoHS RoHS; VDE; SEMKO RoHS
Features Time Lag Resettable Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Fuse Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2562-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Power Fuses Medium Voltage Drop-out Fuses - Medium Voltage Drop-out Fuses -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 40500 volts
Rated Current 200 amps
View Details