Littelfuse, Inc. TR5® Subminiature Fuses 37213150431

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37213150431 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37213150431
TR5® Subminiature Fuses 37213150431
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Singapore, Singapore
Through-Hole 3.15A 35A Circuit Protection Fuse
139-37213150431
Through-Hole 3.15A 35A Circuit Protection Fuse 139-37213150431
Electric Fuse, Time Lag Blow, 3.15A, 250VAC, 35A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37213150431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.15A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.15A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37213150431 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 3.15A, 250VAC, 35A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37213150431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.15A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.15A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37213150431 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK6321-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse - 05M4524 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse
05M4524
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse 05M4524
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 37213150431
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37213150431 139-37213150431 WK6321-ND 05M4524 37213150431
Product Name TR5® Subminiature Fuses Through-Hole 3.15A 35A Circuit Protection Fuse Fuses Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VDC series - VDC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 100 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details