Littelfuse, Inc. TR5® Subminiature Fuses 37213150001

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37213150001 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37213150001
TR5® Subminiature Fuses 37213150001
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK4224TB-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - WK4224CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-37213150001
3.15A 250V Circuit Protection Fuse 139-37213150001
Time Delay Fuse 3.15A 250V Radial 8.5x8mm Thermoplastic Product overview: 37213150001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37213150001 can be used for catalog matching and distributor lookup.

Time Delay Fuse 3.15A 250V Radial 8.5x8mm Thermoplastic Product overview: 37213150001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37213150001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334748-37213150001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334748-37213150001
Circuit Protection - Fuses 1334748-37213150001
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334748-37213150001 Category: Circuit Protection>Fuses Packaging: Cut Tape (CT),Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 77.3955 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) DC Cold Resistance: 0.0173 Ohms Standard Package: 1,000 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can, Vertical ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Current Rating (Amps): 3.15 A HTSUS: 8536.10.0040 Other Part Number: 19372-124-C1,WK4224C T,-37213150001,Q6087 88-2,37213150000,372 1315000,WK4224TB Approval Agency: CCC, cURus, PSE, SEMKO, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334748-37213150001
Category: Circuit Protection>Fuses
Packaging: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 77.3955
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance: 0.0173 Ohms
Standard Package: 1,000
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can, Vertical
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
Current Rating (Amps): 3.15 A
HTSUS: 8536.10.0040
Other Part Number: 19372-124-C1,WK4224CT,-37213150001,Q608788-2,37213150000,3721315000,WK4224TB
Approval Agency: CCC, cURus, PSE, SEMKO, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse - 67K1928 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse
67K1928
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse 67K1928
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37213150001
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37213150001 WK4224TB-ND 139-37213150001 1334748-37213150001 67K1928 37213150001
Product Name TR5® Subminiature Fuses Fuses 3.15A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Mounting Through Hole Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data