The Littelfuse TR5 372 Series Time Delay Fuse is rated for 2A and operates at a voltage of 250VAC. It features a time-lag characteristic, allowing for temporary overloads without blowing, which is beneficial in applications such as battery chargers, consumer electronics, and power supplies. The fuse has a breaking capacity of 35A, ensuring it can handle fault conditions effectively. It is designed with a radial leaded case style, which facilitates easy integration into printed circuit boards. The fuse is halogen-free, lead-free, and compliant with RoHS standards, making it suitable for environmentally conscious designs. Operating temperature ranges from -40°C to +85°C, and it is vibration resistant, enhancing its reliability in various applications.
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 807813-37212000001
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 30
Approvals: CCC, cURus, PSE, SEMKO, VDE
DC Cold Resistance: 0.03 Ohms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Manufacturer Package: Radial, Can, Vertical
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 35A
Fuse Subminiature Slow Blow Acting 2A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 2A 250VAC RADIAL
FUSE, RADIAL, 2A, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
FUSE, TIME DELAY, 2A, 250VAC, RADIAL; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BOARD MOUNT 2A 250VAC RAD
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37212000001 | 807813-37212000001 | 139-37212000001 | WK4257TB-ND | 37212000001 | 17AC5670 | 461-37212000001 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37212000001 | 2A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Radial, 2A, Time Delay; Fuse Current Littelfuse | FUSE BOARD MOUNT 2A 250VAC RAD |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS; VDE; SEMKO | |||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |