Littelfuse, Inc. TR5® Subminiature Fuses 37211600001

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37211600001 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37211600001
TR5® Subminiature Fuses 37211600001
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-37211600001
1.6A 250V Circuit Protection Fuse 139-37211600001
1.6A 250V Slow Blow Fuse, Radial, 8.5x8mm, VDE, cURus, CCC Product overview: 37211600001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37211600001 can be used for catalog matching and distributor lookup.

1.6A 250V Slow Blow Fuse, Radial, 8.5x8mm, VDE, cURus, CCC Product overview: 37211600001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37211600001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 37211600001 - 855818-37211600001 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 37211600001
855818-37211600001
Fuses - 37211600001 855818-37211600001
Manufacturer: Littelfuse Inc. Win Source Part Number: 855818-37211600001 Series: TR5® 372 Features: 1.6 A 250 V AC DC Fuse Package: Cut Tape (CT), Tape & Box (TB) Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.10.0040 Other Part Number: WK4253TB, 19372-053-C1, 3721160000, -37211600001, 37211600000, WK4253CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 855818-37211600001
Series: TR5® 372
Features: 1.6 A 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: WK4253TB, 19372-053-C1, 3721160000, -37211600001, 37211600000, WK4253CT

Buy Now Datasheet
Fuses - WK4253TB-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - WK4253CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37211600001
FUSE BOARD MNT 1.6A 250VAC RAD

FUSE BOARD MNT 1.6A 250VAC RAD

Supplier's Site
FUSE BOARD MOUNT 1.6A 250VAC RAD - 461-37211600001 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 1.6A 250VAC RAD
461-37211600001
FUSE BOARD MOUNT 1.6A 250VAC RAD 461-37211600001
FUSE BOARD MOUNT 1.6A 250VAC RAD

FUSE BOARD MOUNT 1.6A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37211600001 139-37211600001 855818-37211600001 WK4253TB-ND 37211600001 461-37211600001
Product Name TR5® Subminiature Fuses 1.6A 250V Circuit Protection Fuse Fuses - 37211600001 Fuses Circuit Protection - Fuses FUSE BOARD MOUNT 1.6A 250VAC RAD
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS VDE; SEMKO RoHS; VDE; SEMKO
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data