Littelfuse, Inc. TR5® Subminiature Fuses 37211250431

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37211250431 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37211250431
TR5® Subminiature Fuses 37211250431
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK6317-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 1.25A, 250V, Time Delay; Fuse Current Littelfuse - 02P0258 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 250V, Time Delay; Fuse Current Littelfuse
02P0258
Fuse, Pcb, 1.25A, 250V, Time Delay; Fuse Current Littelfuse 02P0258
FUSE, PCB, 1.25A, 250V, TIME DELAY; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 1.25A, 250V, TIME DELAY; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, Tr5, 1.25A; Fuse Current Littelfuse - 80K9845 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Tr5, 1.25A; Fuse Current Littelfuse
80K9845
Fuse, Antisurge, Tr5, 1.25A; Fuse Current Littelfuse 80K9845
FUSE, ANTISURGE, TR5, 1.25A; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, ANTISURGE, TR5, 1.25A; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 37211250431
FUSE BRD MNT 1.25A 250VAC RADIAL

FUSE BRD MNT 1.25A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 37211250431 WK6317-ND 02P0258 37211250431
Product Name TR5® Subminiature Fuses Fuses Fuse, Pcb, 1.25A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2478-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Cartridge Fuses - VF326/VF325 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details