Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
FUSE 250V IEC TL LBC TR5 SL 1A
FUSE 250V IEC TL LBC TR5 SL 1A
Time Delay Fuse, 1A, 250VAC, Radial, Through Hole Product overview: 37211000411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37211000411 can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855817-37211000411
Series: TR5® 372
Features: 1 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 19372-048-K, 3721100041, 37211000410, WK4248BK, WK4248BK-NDR
FUSE BOARD MNT 1A 250VAC RADIAL
FUSE BOARD MNT 1A 250VAC RADIAL
FUSE, RADIAL, SLOW BLOW, 1A, 250VAC, 8.5X3.81 MM. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Panel Accessories 37211000411
FUSE, PCB, 1A, 250V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37211000411 | 8951675P | 8951675 | 139-37211000411 | WK4248BK-ND | 855817-37211000411 | 37211000411 | 461-37211000411 | 21607180 | 02P0254 |
| Product Name | TR5® Subminiature Fuses | Non Resettable Fuses | Non Resettable Fuses | Through-Hole 1A Circuit Protection Fuse | Fuses | Fuses - 37211000411 | Circuit Protection - Fuses | FUSE BOARD MNT 1A 250VAC RADIAL | Fuse | Fuse, Pcb, 1A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||||||
| Approvals / Standards | RoHS; VDE | RoHS | RoHS | RoHS | VDE; SEMKO | RoHS; VDE; SEMKO | RoHS | |||
| Features | Time Lag | Resettable | Resettable | Time Lag | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||||
| Fuse Material | Thermoplastic Polyamide | Thermoplastic polyamide |