Littelfuse, Inc. TR5® Subminiature Fuses 37208000001

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37208000001 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37208000001
TR5® Subminiature Fuses 37208000001
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Singapore, Singapore
0.8A 250V Circuit Protection Fuse
139-37208000001
0.8A 250V Circuit Protection Fuse 139-37208000001
Fuse Subminiature Slow Blow Acting 0.8A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/ VDE/cULus Product overview: 37208000001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37208000001 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.8A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/VDE/cULus Product overview: 37208000001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37208000001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5483CT-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - F5483TB-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 37208000001 - 906681-37208000001 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 37208000001
906681-37208000001
Fuses - 37208000001 906681-37208000001
Manufacturer: Littelfuse Inc. Win Source Part Number: 906681-37208000001 Series: TR5® 372 Operating Temperature Range: -40°C ~ 85°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical Package: Radial, Can, Vertical Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.10.0040 Other Part Number: F5483TB, 37208000001-ND, 37208000000, 37208000000-ND, 3720800000-ND, F5483CT, -37208000001, 3720800000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 906681-37208000001
Series: TR5® 372
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: F5483TB, 37208000001-ND, 37208000000, 37208000000-ND, 3720800000-ND, F5483CT, -37208000001, 3720800000

Buy Now Datasheet
Circuit Protection - Fuses 37208000001
FUSE BRD MNT 800MA 250VAC RADIAL

FUSE BRD MNT 800MA 250VAC RADIAL

Supplier's Site
Fuse Subminiature 0.8A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack - 461-37208000001 - Utmel Electronic Limited
Hong Kong, China
Fuse Subminiature 0.8A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack
461-37208000001
Fuse Subminiature 0.8A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack 461-37208000001
Fuse Subminiature 0.8A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack

Fuse Subminiature 0.8A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37208000001 139-37208000001 F5483CT-ND 906681-37208000001 37208000001 461-37208000001
Product Name TR5® Subminiature Fuses 0.8A 250V Circuit Protection Fuse Fuses Fuses - 37208000001 Circuit Protection - Fuses Fuse Subminiature 0.8A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack
Fuse Type Miniature; Subminiature Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS VDE; SEMKO RoHS; VDE; SEMKO
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Fuse Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1600 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details