Littelfuse, Inc. TR5® Subminiature Fuses 37206300431

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37206300431 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37206300431
TR5® Subminiature Fuses 37206300431
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK6314-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.63A 35A Circuit Protection Fuse
139-37206300431
Through-Hole 0.63A 35A Circuit Protection Fuse 139-37206300431
Electric Fuse, Time Lag Blow, 0.63A, 250VAC, 35A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37206300431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.63A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.63A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37206300431 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 0.63A, 250VAC, 35A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37206300431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.63A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.63A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37206300431 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse - 39016972 - Radwell International
Willingboro, NJ, United States
FUSE, ANTISURGE, VOLTAGE RATING V AC: 250 VAC, FUSE CURRENT: 630MA, BREAKING CAPACITY: 35 AMP @ 250 VAC, FUSE SIZE CODE: TR5, FUSE SIZE METRIC: 8.5MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, ANTISURGE, VOLTAGE RATING V AC: 250 VAC, FUSE CURRENT: 630MA, BREAKING CAPACITY: 35 AMP @ 250 VAC, FUSE SIZE CODE: TR5, FUSE SIZE METRIC: 8.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 37206300431
FUSE BRD MNT 630MA 250VAC RADIAL

FUSE BRD MNT 630MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37206300431 WK6314-ND 139-37206300431 39016972 37206300431
Product Name TR5® Subminiature Fuses Fuses Through-Hole 0.63A 35A Circuit Protection Fuse Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data