Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: CCC, cURus, SEMKO, VDE
Time Delay Fuse, 0.5A, 250VAC, Radial, Through Hole Product overview: 37205000001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37205000001 can be used for catalog matching and distributor lookup.
FUSE, PCB, 500MA, 250V, TIME DELAY; VOLTAGE RATING VAC:250V; FUSE CURRENT:500MA; BREAKING CAPACITY:35A @ 250VAC; BLOW CHARACTERISTIC:TIME DELAY; FUSE. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 500MA 250VAC RADIAL
FUSE, PCB, 500mA, 250V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37205000001 | WK4241TB-ND | 2260591 | 139-37205000001 | 21607204 | 37205000001 | 02P0247 | |
| Product Name | TR5® Subminiature Fuses | Fuses | Non Resettable Fuses | Circuit Protection Fuses | Through-Hole 0.5A Circuit Protection Fuse | Fuse | Circuit Protection - Fuses | Fuse, Pcb, 500Ma, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | RoHS | |||
| Features | Time Lag | Resettable | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Mounting | Through Hole | Through Hole | Solderable (with leads) |