Littelfuse, Inc. TR5® Subminiature Fuses 37204000431

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37204000431 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37204000431
TR5® Subminiature Fuses 37204000431
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK6312-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

400mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37204000431
FUSE BRD MNT 400MA 250VAC RADIAL

FUSE BRD MNT 400MA 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 400Ma, 250V, Time Delay; Fuse Current Littelfuse - 67K1903 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 400Ma, 250V, Time Delay; Fuse Current Littelfuse
67K1903
Fuse, Pcb, 400Ma, 250V, Time Delay; Fuse Current Littelfuse 67K1903
FUSE, PCB, 400mA, 250V, TIME DELAY; Fuse Current:400mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 400mA, 250V, TIME DELAY; Fuse Current:400mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, Tr5, 400Ma; Fuse Current Littelfuse - 25R5749 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Tr5, 400Ma; Fuse Current Littelfuse
25R5749
Fuse, Antisurge, Tr5, 400Ma; Fuse Current Littelfuse 25R5749
FUSE, ANTISURGE, TR5, 400MA; Fuse Current:400mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, ANTISURGE, TR5, 400MA; Fuse Current:400mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 37204000431 WK6312-ND 37204000431 67K1903
Product Name TR5® Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 400Ma, 250V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8567CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Auto Fuses - VF-P1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details