Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Subminiature Slow Blow Fuse 0.4A 250V Radial Bulk Product overview: 37204000411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37204000411 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 400 mA
Product Status: Active
Approval Agency: CCC, cURus, SEMKO, VDE
400mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 400mA, 250V, TIME DELAY; Fuse Current:400mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, RADIAL, PCB, SLOW BLOW, 250V, 400MA, 35A, TR5 SERIES, 8.5 X 8 MM. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 400MA 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37204000411 | 139-37204000411 | WK4240BK-ND | 67K1902 | 21607212 | 37204000411 | |
| Product Name | TR5® Subminiature Fuses | 0.4A 250V Circuit Protection Fuse | Circuit Protection Fuses | Fuses | Fuse, Pcb, 400Ma, 250V, Time Delay; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS | |||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |