Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
400mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
400mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Time Delay Fuse 0.4A 250V Radial Brown UL94 V-0 Product overview: 37204000001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37204000001 can be used for catalog matching and distributor lookup.
FUSE, ANTISURGE, TR5, 400MA; Fuse Current:400mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 400MA 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37204000001 | F5482CT-ND | 139-37204000001 | 50M6845 | 37204000001 |
| Product Name | TR5® Subminiature Fuses | Fuses | 0.4A 250V Circuit Protection Fuse | Fuse, Antisurge, Tr5, 400Ma; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |