Littelfuse, Inc. TR5® Subminiature Fuses 37203150411

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37203150411 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37203150411
TR5® Subminiature Fuses 37203150411
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK4237BK-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
315mA 250V Circuit Protection Fuse
139-37203150411
315mA 250V Circuit Protection Fuse 139-37203150411
Time Delay Fuse 315mA 250V Radial 8mm UL94 V-0 Bulk Product overview: 37203150411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37203150411 can be used for catalog matching and distributor lookup.

Time Delay Fuse 315mA 250V Radial 8mm UL94 V-0 Bulk Product overview: 37203150411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37203150411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Littelfuse - 67K1899 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Littelfuse
67K1899
Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Littelfuse 67K1899
FUSE, PCB, 315mA, 250V, TIME DELAY; Fuse Current:315mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 315mA, 250V, TIME DELAY; Fuse Current:315mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse - 21607220 - Radwell International
Willingboro, NJ, United States
FUSE, PCB RADIAL TR5, 315MA, 250V, TIME DELAY, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB RADIAL TR5, 315MA, 250V, TIME DELAY, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 37203150411
FUSE BRD MNT 315MA 250VAC RADIAL

FUSE BRD MNT 315MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37203150411 WK4237BK-ND 139-37203150411 67K1899 21607220 37203150411
Product Name TR5® Subminiature Fuses Fuses 315mA 250V Circuit Protection Fuse Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Littelfuse Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data