Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 0.315A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906679-37203150001
Series: TR5® 372
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: F5481TB, F5481CT, 3720315000, 3720315000-ND, -37203150001, 37203150000, 37203150001-ND, 1294-37203150001
FUSE BRD MNT 315MA 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37203150001 | 139-37203150001 | F5481TB-ND | 906679-37203150001 | 37203150001 |
| Product Name | TR5® Subminiature Fuses | 0.315A 250V Circuit Protection Fuse | Fuses | Fuses - 37203150001 | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | ||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts |