Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Time Delay Fuse, 250mA, 250VAC, Radial, Through Hole Product overview: 37202500411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37202500411 can be used for catalog matching and distributor lookup.
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855815-37202500411
Series: TR5® 372
Features: 250 mA 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 19372-035-K, 3720250041, 37202500410, WK4235BK, WK4235BK-NDR
FUSE 250V IEC TL LBC TR5 SL .250A
FUSE, PCB LEADED, 250 MA, 250 VAC, TR5 SERIES, TIME DELAY, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 250mA, 250V, TIME DELAY; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BRD MNT 250MA 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37202500411 | 139-37202500411 | WK4235BK-ND | 855815-37202500411 | 8951650 | 21607228 | 67K1896 | 37202500411 |
| Product Name | TR5® Subminiature Fuses | Through-Hole 250mA Circuit Protection Fuse | Fuses | Fuses - 37202500411 | Non Resettable Fuses | Fuse | Fuse, Pcb, 250Ma, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS | RoHS | |||
| Features | Time Lag | Resettable | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps |