Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 0.25A 250V Radial 8.5 X 8mm Ammo CCC/CQC/KC/SEMKO/UL/
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906678-37202500001
Series: TR5® 372
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 3720250000-ND, F5480CT, 37202500001-ND, -37202500001, F5480TB, 3720250000, 37202500000
FUSE BRD MNT 250MA 250VAC RADIAL
Fuse Subminiature 0.25A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37202500001 | 139-37202500001 | F5480TB-ND | 906678-37202500001 | 37202500001 | 461-37202500001 |
| Product Name | TR5® Subminiature Fuses | 0.25A 250V Circuit Protection Fuse | Fuses | Fuses - 37202500001 | Circuit Protection - Fuses | Fuse Subminiature 0.25A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack |
| Fuse Type | Miniature; Subminiature | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS; VDE; SEMKO | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |