Littelfuse, Inc. TR5® Subminiature Fuses 37201600431

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37201600431 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37201600431
TR5® Subminiature Fuses 37201600431
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK6308-ND - DigiKey
Thief River Falls, MN, United States
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.16A 250V Circuit Protection Fuse
139-37201600431
0.16A 250V Circuit Protection Fuse 139-37201600431
Fuse Subminiature Slow Blow Acting 0.16A 250V Radial 8.5 X 8mm Polyamide 66 Bulk CCC/CQC/KC/SEMKO/UL/ VDE/cULus Product overview: 37201600431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37201600431 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.16A 250V Radial 8.5 X 8mm Polyamide 66 Bulk CCC/CQC/KC/SEMKO/UL/VDE/cULus Product overview: 37201600431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37201600431 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 37201600431
FUSE BRD MNT 160MA 250VAC RADIAL

FUSE BRD MNT 160MA 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 160Ma, 250V, Time Delay; Fuse Current Littelfuse - 15P8374 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 160Ma, 250V, Time Delay; Fuse Current Littelfuse
15P8374
Fuse, Pcb, 160Ma, 250V, Time Delay; Fuse Current Littelfuse 15P8374
FUSE, PCB, 160mA, 250V, TIME DELAY; Fuse Current:160mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 160mA, 250V, TIME DELAY; Fuse Current:160mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37201600431 WK6308-ND 139-37201600431 37201600431 15P8374
Product Name TR5® Subminiature Fuses Fuses 0.16A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 160Ma, 250V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data