Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Time Delay Fuse 160mA 250V Radial 8.5x8mm UL94 V-0 Product overview: 37201600411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37201600411 can be used for catalog matching and distributor lookup.
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 160mA, 250V, TIME DELAY; Fuse Current:160mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, PCB, 160MA, 250V, TIME DELAY; VOLTAGE RATING VAC:250V; FUSE CURRENT:160MA; BREAKING CAPACITY:35A @ 250VAC; BLOW CHARACTERISTIC:TIME DELAY; FUSE. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 160MA 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37201600411 | 139-37201600411 | 565365 | WK4230BK-ND | 67K1890 | 21607240 | 37201600411 |
| Product Name | TR5® Subminiature Fuses | 160mA 250V Circuit Protection Fuse | Non Resettable Fuses | Fuses | Fuse, Pcb, 160Ma, 250V, Time Delay; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | RoHS | RoHS | VDE; SEMKO | RoHS | ||
| Features | Time Lag | Resettable | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Fuse Material | Thermoplastic |