Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855814-37201600001
Series: TR5® 372
Features: 160 mA 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 3720160000-ND, -37201600001, 37201600000, 37201600001-ND, F5478CT, 3720160000, F5478TB
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse Subminiature Slow Blow Acting 0.16A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/
Fuse Subminiature 0.16A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack
FUSE BRD MNT 160MA 250VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37201600001 | 855814-37201600001 | F5478CT-ND | 139-37201600001 | 461-37201600001 | 37201600001 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37201600001 | Fuses | 0.16A 250V Circuit Protection Fuse | Fuse Subminiature 0.16A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS; VDE; SEMKO | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |