Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 0.125A 250V Radial 8.5 X 8mm Polyamide 66 Bulk CCC/CQC/KC/SEMKO/UL/
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 125MA, 250V, TIME DELAY; VOLTAGE RATING VAC:250V; FUSE CURRENT:125MA; BREAKING CAPACITY:35A @ 250VAC; BLOW CHARACTERISTIC:TIME DELAY; FUSE. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 125MA 250VAC RADIAL
FUSE, PCB, 125mA, 250V, TIME DELAY; Fuse Current:125mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37201250411 | 139-37201250411 | WK4228BK-ND | 21607244 | 37201250411 | 02P0245 |
| Product Name | TR5® Subminiature Fuses | 0.125A 250V Circuit Protection Fuse | Fuses | Fuse | Circuit Protection - Fuses | Fuse, Pcb, 125Ma, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |