Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
125mA 250V Slow Blow Fuse, Radial, 8.5mm, UL94 V-0 Product overview: 37201250001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37201250001 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906677-37201250001
Series: TR5® 372
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 37201250000, 3720125000-ND, 37201250000-ND, 37201250001-ND, F5477TB, -37201250001, 3720125000, F5477CT
FUSE BRD MNT 125MA 250VAC RADIAL
Fuse Subminiature 0.125A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37201250001 | F5477TB-ND | 139-37201250001 | 906677-37201250001 | 37201250001 | 461-37201250001 |
| Product Name | TR5® Subminiature Fuses | Fuses | 125mA 250V Circuit Protection Fuse | Fuses - 37201250001 | Circuit Protection - Fuses | Fuse Subminiature 0.125A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack |
| Fuse Type | Miniature; Subminiature | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS; VDE; SEMKO | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole | Through Hole | Through Hole |