Littelfuse, Inc. TR5® Subminiature Fuses 37201000431

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37201000431 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37201000431
TR5® Subminiature Fuses 37201000431
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Singapore, Singapore
0.1A 250V Circuit Protection Fuse
139-37201000431
0.1A 250V Circuit Protection Fuse 139-37201000431
Fuse Subminiature Slow Blow Acting 0.1A 250V Radial 8.5 X 8mm Polyamide 66 Bulk CCC/CQC/KC/SEMKO/UL/ VDE/cULus Product overview: 37201000431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37201000431 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.1A 250V Radial 8.5 X 8mm Polyamide 66 Bulk CCC/CQC/KC/SEMKO/UL/VDE/cULus Product overview: 37201000431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37201000431 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 8951656P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951656P
Non Resettable Fuses 8951656P
FUSE 250V IEC TL LBC TR5 SL .100A

FUSE 250V IEC TL LBC TR5 SL .100A

Supplier's Site
Non Resettable Fuses - 8951656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951656
Non Resettable Fuses 8951656
FUSE 250V IEC TL LBC TR5 SL .100A

FUSE 250V IEC TL LBC TR5 SL .100A

Supplier's Site
Fuses - WK6306-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37201000431
FUSE BRD MNT 100MA 250VAC RADIAL

FUSE BRD MNT 100MA 250VAC RADIAL

Supplier's Site
FUSE BRD MNT 100MA 250VAC RADIAL - 461-37201000431 - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 100MA 250VAC RADIAL
461-37201000431
FUSE BRD MNT 100MA 250VAC RADIAL 461-37201000431
FUSE BRD MNT 100MA 250VAC RADIAL

FUSE BRD MNT 100MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37201000431 139-37201000431 8951656P 8951656 WK6306-ND 37201000431 461-37201000431
Product Name TR5® Subminiature Fuses 0.1A 250V Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses Fuses Circuit Protection - Fuses FUSE BRD MNT 100MA 250VAC RADIAL
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS RoHS RoHS VDE; SEMKO RoHS; VDE; SEMKO
Features Time Lag Resettable Resettable
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Fuse Material Thermoplastic Thermoplastic Polyamide Thermoplastic polyamide Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VKT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details
Fuses - 002611013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers