Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
FUSE 250V IEC TL LBC TR5 SL .100A
FUSE 250V IEC TL LBC TR5 SL .100A
100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 100mA, 250V, TIME DELAY; Fuse Current:100mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BRD MNT 100MA 250VAC RADIAL
FUSE, PCB LEADED, 100MA, .1A, 250 VAC, TR5 SERIES, TIME DELAY, RADIAL, SHORT LEADS. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37201000411 | 8951653 | 8951653P | WK4227BK-ND | 16M3496 | 37201000411 | 21607248 |
| Product Name | TR5® Subminiature Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse, Pcb, 100Ma, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | RoHS | RoHS | VDE; SEMKO | RoHS | ||
| Features | Time Lag | Resettable | Resettable | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Fuse Material | Thermoplastic polyamide | Thermoplastic Polyamide |