Littelfuse, Inc. TR5® Subminiature Fuses 37200800431

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37200800431 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37200800431
TR5® Subminiature Fuses 37200800431
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK6337-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse - 02P0241 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse
02P0241
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse 02P0241
FUSE, PCB, 80mA, 250V, TIME DELAY; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 80mA, 250V, TIME DELAY; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, Tr5, 80Ma; Fuse Current Littelfuse - 25R5747 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Tr5, 80Ma; Fuse Current Littelfuse
25R5747
Fuse, Antisurge, Tr5, 80Ma; Fuse Current Littelfuse 25R5747
FUSE, ANTISURGE, TR5, 80MA; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, ANTISURGE, TR5, 80MA; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37200800431
FUSE BOARD MNT 80MA 250VAC RAD

FUSE BOARD MNT 80MA 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 37200800431 WK6337-ND 02P0241 37200800431
Product Name TR5® Subminiature Fuses Fuses Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4247-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers