Littelfuse, Inc. TR5® Subminiature Fuses 37200800411

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37200800411 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37200800411
TR5® Subminiature Fuses 37200800411
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK4226BK-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
80mA 250V Circuit Protection Fuse
139-37200800411
80mA 250V Circuit Protection Fuse 139-37200800411
Time Delay Fuse 80mA 250V Radial Brown Bulk Product overview: 37200800411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37200800411 can be used for catalog matching and distributor lookup.

Time Delay Fuse 80mA 250V Radial Brown Bulk Product overview: 37200800411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37200800411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 37200800411
FUSE BOARD MNT 80MA 250VAC RAD

FUSE BOARD MNT 80MA 250VAC RAD

Supplier's Site
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse - 02P0240 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse
02P0240
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse 02P0240
FUSE, PCB, 80mA, 250V, TIME DELAY; Fuse Current:80mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 80mA, 250V, TIME DELAY; Fuse Current:80mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37200800411 WK4226BK-ND 139-37200800411 37200800411 02P0240
Product Name TR5® Subminiature Fuses Fuses 80mA 250V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2503-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers